Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, BICMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
IC REG LINEAR 3.3V 200MA 6-XDFN
IC REG LINEAR 3.3V 200MA 6-XDFN
LDO Voltage Regulators 200 MA LDO ULTRA- LOW IQ
IC REG LINEAR 3.3V 200MA 6XDFN
IC REG LINEAR 3.3V 200MA 6XDFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP752BMX33TCG | 488-NCP752BMX33TCGTR-ND | NCP752BMX33TCG | NCP752BMX33TCG | NCP752BMX33TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; XFN | Other; 6-XFDFN | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Input Overcurrent Protection | Enable, Power Good |