onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP752ASN18T1G

Description
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP752ASN18T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5

Fixed Positive LDO Regulator, 1.8V, 0.2V Dropout, BICMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP752ASN18T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP752ASN18T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP752ASN18T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP752ASN18T1G - 1082390-NCP752ASN18T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP752ASN18T1G
1082390-NCP752ASN18T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP752ASN18T1G 1082390-NCP752ASN18T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082390-NCP752ASN18T 1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 25μA Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082390-NCP752ASN18T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 25μA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.8V 200mA LDO Voltage Regulator IC
776-NCP752ASN18T1G
Low-Power 1.8V 200mA LDO Voltage Regulator IC 776-NCP752ASN18T1G
1.8V LDO Regulator, 200mA, Ultra-Low Iq, High PSRR, TSOP Product overview: NCP752ASN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP752ASN18T1G can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 200mA, Ultra-Low Iq, High PSRR, TSOP Product overview: NCP752ASN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP752ASN18T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP752ASN18T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP752ASN18T1G
PMIC - Voltage Regulators - Linear NCP752ASN18T1G
IC REG LINEAR 1.8V 200MA 5TSOP

IC REG LINEAR 1.8V 200MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP752ASN18T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP752ASN18T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP752ASN18T1G
IC REG LINEAR 1.8V 200MA 5TSOP

IC REG LINEAR 1.8V 200MA 5TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP752ASN18T1G NCP752ASN18T1GOSTR-ND 1082390-NCP752ASN18T1G 776-NCP752ASN18T1G NCP752ASN18T1G NCP752ASN18T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP752ASN18T1G Low-Power 1.8V 200mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TSOP5/6 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP Other; TSOP SOT23
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data