onsemi Ldo Voltage Regulator, 0.2A, 1.8V, Tsop-5; Output Type Onsemi NCP752ASN18T1G

Description
LDO VOLTAGE REGULATOR, 0.2A, 1.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 0.2A, 1.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 0.2A, 1.8V, Tsop-5; Output Type Onsemi - 84X9196 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.2A, 1.8V, Tsop-5; Output Type Onsemi
84X9196
Ldo Voltage Regulator, 0.2A, 1.8V, Tsop-5; Output Type Onsemi 84X9196
LDO VOLTAGE REGULATOR, 0.2A, 1.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.2A, 1.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 0.2A, 1.8V, Tsop-5; Output Type Onsemi - 68X4184 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.2A, 1.8V, Tsop-5; Output Type Onsemi
68X4184
Ldo Voltage Regulator, 0.2A, 1.8V, Tsop-5; Output Type Onsemi 68X4184
LDO VOLTAGE REGULATOR, 0.2A, 1.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.2A, 1.8V, TSOP-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:130mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84X9196
Product Name Ldo Voltage Regulator, 0.2A, 1.8V, Tsop-5; Output Type Onsemi
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details