IC, LDO VOLT REG, 0.2A, 1.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:190mV; IC Case / Package:XDFN RoHS Compliant: Yes
IC, LDO VOLT REG, 0.2A, 1.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:190mV; IC Case / Package:XDFN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 62X8335 |
| Product Name | Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi |
| Input Voltage | 2 to 5.5 volts |