HIGH VOLTAGE LINEAR REGULATOR 65
HIGH VOLTAGE LINEAR REGULATOR 65
HIGH VOLTAGE LINEAR REGULATOR 65
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 488-NCP737ADNADJR2GDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Special Features | Input Overcurrent Protection |