Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WDFN (2x2)
LDO Regulator, 150 mA, 38 V, 1 uA IQ, with PG 5V0 HZ, WDFN6 2x2, 3000-REEL Product overview: NCP730BMT500TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 38 V, 1 uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 38 V, 1 uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP730BMT500TBG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372377-NCP730BMT500
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Base Product Number: NCP730
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 450 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 38V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 0.48V @ 150mA
Current - Output: 150mA
Current - Quiescent (Iq): 3 µA
PSRR: 80dB ~ 48dB (10Hz ~ 1MHz)
Control Features: Enable, Power Good, Soft Start
Protection Features: Over Current, Over Temperature
IC REG LINEAR 5V 150MA 6WDFN
IC REG LINEAR 5V 150MA 6WDFN
IC REG LINEAR 5V 150MA 6WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP730BMT500TBGDKR-ND | 776-NCP730BMT500TBG | 1372377-NCP730BMT500TBG | NCP730BMT500TBG | NCP730BMT500TBG | NCP730BMT500TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150 mA 38 V 1 uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start |