Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCP720BMT180TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP720BMT180TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 350MA 6WDFN
IC REG LINEAR 1.8V 350MA 6WDFN
LDO Voltage Regulators 350MA VERY LOW DROPO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP720BMT180TBGOSTR-ND | 776-NCP720BMT180TBG | NCP720BMT180TBG | NCP720BMT180TBG | NCP720BMT180TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 350 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |