onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP720BMT170TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP720BMT170TBG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP720BMT170TBG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP720BMT170TBG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
Low-Power 350 mA LDO Voltage Regulator IC
776-NCP720BMT170TBG
Low-Power 350 mA LDO Voltage Regulator IC 776-NCP720BMT170TBG
LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCP720BMT170TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP720BMT170TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCP720BMT170TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP720BMT170TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP720BMT170TBG - 887035-NCP720BMT170TBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP720BMT170TBG
887035-NCP720BMT170TBG
PMIC - PMIC - Voltage Regulators - Linear - NCP720BMT170TBG 887035-NCP720BMT170TBG
Manufacturer: ON Semiconductor Win Source Part Number: 887035-NCP720BMT170T BG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP720 Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887035-NCP720BMT170TBG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP720
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP720BMT170TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP720BMT170TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP720BMT170TBG
IC REG LINEAR 1.7V 350MA 6WDFN

IC REG LINEAR 1.7V 350MA 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP720BMT170TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP720BMT170TBG
PMIC - Voltage Regulators - Linear NCP720BMT170TBG
IC REG LINEAR 1.7V 350MA 6WDFN

IC REG LINEAR 1.7V 350MA 6WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP720BMT170TBG
LDO Voltage Regulators NCP720BMT170TBG
LDO Voltage Regulators 350MA VERY LOW DROPO

LDO Voltage Regulators 350MA VERY LOW DROPO

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP720BMT170TBG-ND 776-NCP720BMT170TBG 887035-NCP720BMT170TBG NCP720BMT170TBG NCP720BMT170TBG NCP720BMT170TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 350 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP720BMT170TBG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type Other; 6-WDFN Exposed Pad Other; 6-WDFN (2x2)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data