onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP720BMT150TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP720BMT150TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP720BMT150TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP720BMT150TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
Low-Power 350 mA LDO Voltage Regulator IC
776-NCP720BMT150TBG
Low-Power 350 mA LDO Voltage Regulator IC 776-NCP720BMT150TBG
LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCP720BMT150TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP720BMT150TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCP720BMT150TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP720BMT150TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 978001-NCP720BMT150TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
978001-NCP720BMT150TBG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 978001-NCP720BMT150TBG
Win Source Part Number: 978001-NCP720BMT150T BG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 350mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB ~ 25dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP720BMT150TBGOSCT, ONSONSNCP720BMT150TB G,2156-NCP720BMT150T BG-OS,NCP720BMT150TB GOSTR,NCP720BMT150TB GOSDKR Base Product Number: NCP720 Product Status: Obsolete Voltage Dropout (Max): 1.4V @ 350mA

Win Source Part Number: 978001-NCP720BMT150TBG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 350mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 25dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP720BMT150TBGOSCT,ONSONSNCP720BMT150TBG,2156-NCP720BMT150TBG-OS,NCP720BMT150TBGOSTR,NCP720BMT150TBGOSDKR
Base Product Number: NCP720
Product Status: Obsolete
Voltage Dropout (Max): 1.4V @ 350mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP720BMT150TBG
LDO Voltage Regulators NCP720BMT150TBG
LDO Voltage Regulators 350MA VERY LOW DROPO

LDO Voltage Regulators 350MA VERY LOW DROPO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP720BMT150TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP720BMT150TBG
PMIC - Voltage Regulators - Linear NCP720BMT150TBG
IC REG LINEAR 1.5V 350MA 6WDFN

IC REG LINEAR 1.5V 350MA 6WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP720BMT150TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP720BMT150TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP720BMT150TBG
IC REG LINEAR 1.5V 350MA 6WDFN

IC REG LINEAR 1.5V 350MA 6WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP720BMT150TBGOSTR-ND 776-NCP720BMT150TBG 978001-NCP720BMT150TBG NCP720BMT150TBG NCP720BMT150TBG NCP720BMT150TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 350 mA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-WDFN Exposed Pad Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data