Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCP720BMT125TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP720BMT125TBG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379301-NCP720BMT125
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Base Product Number: NCP720
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.25V
Voltage Dropout (Max): 1.4V @ 350mA
Current - Output: 350mA
PSRR: 65dB ~ 25dB (1kHz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
IC REG LINEAR 1.25V 350MA 6WDFN
LDO Voltage Regulators 350MA VERY LOW DROPO
IC REG LINEAR 1.25V 350MA 6WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP720BMT125TBG-ND | 776-NCP720BMT125TBG | 1379301-NCP720BMT125TBG | NCP720BMT125TBG | NCP720BMT125TBG | NCP720BMT125TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 350 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |