Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
LDO Regulator, 350 mA, Ultra-Low Dropout, High PSRR, 3000-REEL Product overview: NCP720BMT115TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 350 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 350 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP720BMT115TBG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887033-NCP720BMT115T
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP720
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 1.15V 350MA 6WDFN
IC REG LINEAR 1.15V 350MA 6WDFN
LDO Voltage Regulators 350MA VERY LOW DROPO
LDO Voltage Regulators 350MA VERY LOW DROPO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP720BMT115TBG-ND | 776-NCP720BMT115TBG | 887033-NCP720BMT115TBG | NCP720BMT115TBG | NCP720BMT115TBG | NCP720BMT115TBG | 598-NCP720BMT115TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 350 mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP720BMT115TBG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | LDO Voltage Regulators 350MA VERY LOW DROPO |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN (2x2) | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |