Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WDFN (2x2)
IC REG LINEAR 1.05V 350MA 6WDFN
LDO Voltage Regulators 350MA VERY LOW DROPO
IC REG LINEAR 1.05V 350MA 6WDFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP720BMT105TBG-ND | NCP720BMT105TBG | NCP720BMT105TBG | NCP720BMT105TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |