onsemi Ldo, Adj, 1.2V-5V, 0.3A, -40 To 125Deg C; Output Type Onsemi NCP718BSNADJT1G

Description
LDO, ADJ, 1.2V-5V, 0.3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5V; Output Current:300mA;RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.2V-5V, 0.3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5V; Output Current:300mA;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2V-5V, 0.3A, -40 To 125Deg C; Output Type Onsemi - 84AC7236 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V-5V, 0.3A, -40 To 125Deg C; Output Type Onsemi
84AC7236
Ldo, Adj, 1.2V-5V, 0.3A, -40 To 125Deg C; Output Type Onsemi 84AC7236
LDO, ADJ, 1.2V-5V, 0.3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5V; Output Current:300mA;RoHS Compliant: Yes

LDO, ADJ, 1.2V-5V, 0.3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5V; Output Current:300mA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7236
Product Name Ldo, Adj, 1.2V-5V, 0.3A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details