LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Adjustable, Non-Active Discharge, TSOT23-5, 3000-REEL Product overview: NCP718BSNADJT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BSNADJT1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
ON Semiconductor, NCP718BSNADJT1G
ON Semiconductor, NCP718BSNADJT1G
ON Semiconductor, NCP718BSNADJT1G
Win Source Part Number: 1372447-NCP718BSNADJ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Base Product Number: NCP718
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 300 µA
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 1.2V
Voltage - Output (Max): 5V
Voltage Dropout (Max): 0.49V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 8 µA
PSRR: 60dB (1kHz)
Control Features: Soft Start
Protection Features: Over Current, Over Temperature
IC REG LIN POS ADJ 300MA TSOT23
LDO Voltage Regulators 300 MA LOW IQ WIDE INPUT Adjustable
IC REG LIN POS ADJ 300MA TSOT23
IC REG LIN POS ADJ 300MA TSOT23
300mA 60dB@(1kHz) Adjustable 1.2V~5V Positive electrode 24V TSOT-23-5 Linear Voltage Regulators (LDO) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP718BSNADJT1G | NCP718BSNADJT1GOSTR-ND | 1859322 | 1859322P | 1372447-NCP718BSNADJT1G | NCP718BSNADJT1G | NCP718BSNADJT1G | NCP718BSNADJT1G | NCP718BSNADJT1G | NCP718BSNADJT1G |
| Product Name | Low-Power 300 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||||
| Regulator Type | Standard | Low Dropout | ||||||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; Tsot-23 | SOT23; Other; TSOT-23 | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 |