LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 3.3V, Non-Active Discharge, TSOT23-5, 3000-REEL Product overview: NCP718BSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BSN330T1G can be used for catalog matching and distributor lookup.
ON Semiconductor, NCP718BSN330T1G
ON Semiconductor, NCP718BSN330T1G
ON Semiconductor, NCP718BSN330T1G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Manufacturer: ON Semiconductor
Win Source Part Number: 849722-NCP718BSN330T
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: NCP718
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP718BSN330T1GOSCT,
IC REG LIN 3.3V 300MA TSOT23-5
IC REG LIN 3.3V 300MA TSOT23-5
LDO Voltage Regulators 300 MA LOW IQ WIDE INPUT 3.3V
IC REG LIN 3.3V 300MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP718BSN330T1G | 1859270P | 1859270 | NCP718BSN330T1GOSTR-ND | 849722-NCP718BSN330T1G | NCP718BSN330T1G | NCP718BSN330T1G | NCP718BSN330T1G | NCP718BSN330T1G |
| Product Name | Low-Power 300 mA 3.3V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP718BSN330T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Dropout Voltage | 0.4400 volts | 0.4400 volts | 0.4400 volts | ||||||
| Operating Temperature | -45 C (-49 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT23; Other; TSOT-23 | SOT23; Other; Tsot-23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Reel - TR | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed |