onsemi Ldo, Fixed, 2.5V, 0.3 A, -40 To 125Deg C; Output Type Onsemi NCP718BSN250T1G

Description
LDO, FIXED, 2.5V, 0.3 A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.3 A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.3 A, -40 To 125Deg C; Output Type Onsemi - 84AC7238 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.3 A, -40 To 125Deg C; Output Type Onsemi
84AC7238
Ldo, Fixed, 2.5V, 0.3 A, -40 To 125Deg C; Output Type Onsemi 84AC7238
LDO, FIXED, 2.5V, 0.3 A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.3 A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7238
Product Name Ldo, Fixed, 2.5V, 0.3 A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details