onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BSN180T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BSN180T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BSN180T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BSN180T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BSN180T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BSN180T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BSN180T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BSN180T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BSN180T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BSN180T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP718BSN180T1G - 928931-NCP718BSN180T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP718BSN180T1G
928931-NCP718BSN180T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP718BSN180T1G 928931-NCP718BSN180T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928931-NCP718BSN180T 1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCP718 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP718BSN180T1GOSTR, NCP718BSN180T1GOSDKR , NCP718BSN180T1G-ND, NCP718BSN180T1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 928931-NCP718BSN180T1G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP718
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP718BSN180T1GOSTR, NCP718BSN180T1GOSDKR, NCP718BSN180T1G-ND, NCP718BSN180T1GOSCT

Buy Now Datasheet
Singapore, Singapore
Low-Power 300 mA 1.8V LDO Voltage Regulator IC
776-NCP718BSN180T1G
Low-Power 300 mA 1.8V LDO Voltage Regulator IC 776-NCP718BSN180T1G
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 1.8V, Non-Active Discharge, TSOT23-5, 3000-REEL Product overview: NCP718BSN180T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BSN180T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 1.8V, Non-Active Discharge, TSOT23-5, 3000-REEL Product overview: NCP718BSN180T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BSN180T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCP718BSN180T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, PDSO5

Fixed Positive LDO Regulator, 1.8V, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP718BSN180T1G
LDO Voltage Regulators NCP718BSN180T1G
LDO Voltage Regulators 300 MA LOW IQ WIDE INPUT 1.8V

LDO Voltage Regulators 300 MA LOW IQ WIDE INPUT 1.8V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP718BSN180T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP718BSN180T1G
PMIC - Voltage Regulators - Linear NCP718BSN180T1G
IC REG LIN 1.8V 300MA TSOT23-5

IC REG LIN 1.8V 300MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP718BSN180T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP718BSN180T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP718BSN180T1G
IC REG LIN 1.8V 300MA TSOT23-5

IC REG LIN 1.8V 300MA TSOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BSN180T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BSN180T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BSN180T1G
IC REG LIN 1.8V 300MA TSOT23-5

IC REG LIN 1.8V 300MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP718BSN180T1GOSTR-ND 928931-NCP718BSN180T1G 776-NCP718BSN180T1G NCP718BSN180T1G NCP718BSN180T1G NCP718BSN180T1G NCP718BSN180T1G NCP718BSN180T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP718BSN180T1G Low-Power 300 mA 1.8V LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 SOT23; Other; TSOT-23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Soft Start
Unlock Full Specs
to access all available technical data