onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT500TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BMT500TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BMT500TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT500TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BMT500TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BMT500TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT500TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BMT500TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BMT500TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT500TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
Low-Power 300 mA 5.00V LDO Voltage Regulator IC
776-NCP718BMT500TBG
Low-Power 300 mA 5.00V LDO Voltage Regulator IC 776-NCP718BMT500TBG
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 5.00V, Non-active Discharge, WDFN6, 3000-REEL Product overview: NCP718BMT500TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 5.00V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 5.00V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BMT500TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 5.00V, Non-active Discharge, WDFN6, 3000-REEL Product overview: NCP718BMT500TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 5.00V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 5.00V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BMT500TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1861276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861276
Voltage Regulators 1861276
ON Semiconductor, NCP718BMT500TBG

ON Semiconductor, NCP718BMT500TBG

Supplier's Site
Voltage Regulators - 1861337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861337P
Voltage Regulators 1861337P
ON Semiconductor, NCP718BMT500TBG

ON Semiconductor, NCP718BMT500TBG

Supplier's Site
Voltage Regulators - 1861337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861337
Voltage Regulators 1861337
ON Semiconductor, NCP718BMT500TBG

ON Semiconductor, NCP718BMT500TBG

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1379300-NCP718BMT500TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1379300-NCP718BMT500TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1379300-NCP718BMT500TBG
Win Source Part Number: 1379300-NCP718BMT500 TBG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WDFN (2x2) Base Product Number: NCP718 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 300 µA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 5V Voltage Dropout (Max): 0.38V @ 300mA Current - Output: 300mA Current - Quiescent (Iq): 8 µA PSRR: 60dB (1kHz) Control Features: Enable, Soft Start Protection Features: Over Current, Over Temperature

Win Source Part Number: 1379300-NCP718BMT500TBG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Base Product Number: NCP718
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 300 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 0.38V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 8 µA
PSRR: 60dB (1kHz)
Control Features: Enable, Soft Start
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP718BMT500TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP718BMT500TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP718BMT500TBG
IC REG LINEAR 5V 300MA 6WDFN

IC REG LINEAR 5V 300MA 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP718BMT500TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP718BMT500TBG
PMIC - Voltage Regulators - Linear NCP718BMT500TBG
IC REG LINEAR 5V 300MA 6WDFN

IC REG LINEAR 5V 300MA 6WDFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BMT500TBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BMT500TBG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT500TBG
IC REG LINEAR 5V 300MA 6WDFN

IC REG LINEAR 5V 300MA 6WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP718BMT500TBG
LDO Voltage Regulators NCP718BMT500TBG
LDO Voltage Regulators 300 MA LOW IQ, WIDE INPUT

LDO Voltage Regulators 300 MA LOW IQ, WIDE INPUT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP718BMT500TBGOSDKR-ND 776-NCP718BMT500TBG 1861276 1861337P 1379300-NCP718BMT500TBG NCP718BMT500TBG NCP718BMT500TBG NCP718BMT500TBG NCP718BMT500TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 300 mA 5.00V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 6-WDFN Exposed Pad Other; Wdfn Other; WDFN Other; Tape & Reel Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Soft Start Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details