onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT330TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BMT330TBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BMT330TBGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT330TBGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BMT330TBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BMT330TBGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT330TBGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BMT330TBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BMT330TBGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT330TBGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1127685-NCP718BMT330TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1127685-NCP718BMT330TBG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1127685-NCP718BMT330TBG
Win Source Part Number: 1127685-NCP718BMT330 TBG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 300 µA Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP718BMT330TBG-ND,N CP718BMT330TBGOSCT,N CP718BMT330TBGOSTR,N CP718BMT330TBGOSDKR Base Product Number: NCP718 Voltage Dropout (Max): 0.44V @ 300mA

Win Source Part Number: 1127685-NCP718BMT330TBG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP718BMT330TBG-ND,NCP718BMT330TBGOSCT,NCP718BMT330TBGOSTR,NCP718BMT330TBGOSDKR
Base Product Number: NCP718
Voltage Dropout (Max): 0.44V @ 300mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 300 mA 3.3V LDO Voltage Regulator IC
776-NCP718BMT330TBG
Low-Power 300 mA 3.3V LDO Voltage Regulator IC 776-NCP718BMT330TBG
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 3.3V, Non-Active Discharge, WDFN6, 3000-REEL Product overview: NCP718BMT330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BMT330TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 3.3V, Non-Active Discharge, WDFN6, 3000-REEL Product overview: NCP718BMT330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BMT330TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP718BMT330TBG
LDO Voltage Regulators NCP718BMT330TBG
LDO Voltage Regulators 300 MA LOW IQ, WIDE INPUT

LDO Voltage Regulators 300 MA LOW IQ, WIDE INPUT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP718BMT330TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP718BMT330TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP718BMT330TBG
IC REG LINEAR 3.3V 300MA 6WDFN

IC REG LINEAR 3.3V 300MA 6WDFN

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718BMT330TBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718BMT330TBG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718BMT330TBG
IC REG LINEAR 3.3V 300MA 6WDFN

IC REG LINEAR 3.3V 300MA 6WDFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP718BMT330TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP718BMT330TBG
PMIC - Voltage Regulators - Linear NCP718BMT330TBG
IC REG LINEAR 3.3V 300MA 6WDFN

IC REG LINEAR 3.3V 300MA 6WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP718BMT330TBGOSCT-ND 1127685-NCP718BMT330TBG 776-NCP718BMT330TBG NCP718BMT330TBG NCP718BMT330TBG NCP718BMT330TBG NCP718BMT330TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power 300 mA 3.3V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-WDFN Exposed Pad Other; Tape & Reel Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Soft Start Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139509P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details