onsemi Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Onsemi NCP718BMT330TBG

Description
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Onsemi - 97AC7877 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Onsemi
97AC7877
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Onsemi 97AC7877
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

Supplier's Site Datasheet
300 Ma Low Iq, Wide Input Voltage Ldo Wdfn6 / Reel Onsemi - 85AC2995 - Newark, An Avnet Company
Chicago, IL, United States
300 Ma Low Iq, Wide Input Voltage Ldo Wdfn6 / Reel Onsemi
85AC2995
300 Ma Low Iq, Wide Input Voltage Ldo Wdfn6 / Reel Onsemi 85AC2995
300 MA LOW IQ, WIDE INPUT VOLTAGE LDO - WDFN6 / REEL

300 MA LOW IQ, WIDE INPUT VOLTAGE LDO - WDFN6 / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97AC7877 85AC2995
Product Name Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Onsemi 300 Ma Low Iq, Wide Input Voltage Ldo Wdfn6 / Reel Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details