onsemi LDO Voltage Regulators NCP718ASNADJT1G

Description
LDO Voltage Regulators 300 MA LOW IQ WD INPUT LDO REG
Datasheet
Description
LDO Voltage Regulators 300 MA LOW IQ WD INPUT LDO REG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP718ASNADJT1G
LDO Voltage Regulators NCP718ASNADJT1G
LDO Voltage Regulators 300 MA LOW IQ WD INPUT LDO REG

LDO Voltage Regulators 300 MA LOW IQ WD INPUT LDO REG

Buy Now Datasheet
Ldo, 1.2-5V, 0.3A, Tsot-23-5; Output Type Onsemi - 48AC1724 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.2-5V, 0.3A, Tsot-23-5; Output Type Onsemi
48AC1724
Ldo, 1.2-5V, 0.3A, Tsot-23-5; Output Type Onsemi 48AC1724
LDO, 1.2-5V, 0.3A, TSOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:TSOT-23RoHS Compliant: Yes

LDO, 1.2-5V, 0.3A, TSOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:300mA; Dropout Voltage Typ @ Current:-; IC Case / Package:TSOT-23RoHS Compliant: Yes

Supplier's Site Datasheet
300 Ma Low Iq, Wide Input Voltage Ldo Tsop5 / Reel Onsemi - 48AC1339 - Newark, An Avnet Company
Chicago, IL, United States
300 Ma Low Iq, Wide Input Voltage Ldo Tsop5 / Reel Onsemi
48AC1339
300 Ma Low Iq, Wide Input Voltage Ldo Tsop5 / Reel Onsemi 48AC1339
300 MA LOW IQ, WIDE INPUT VOLTAGE LDO - TSOP5 / REEL

300 MA LOW IQ, WIDE INPUT VOLTAGE LDO - TSOP5 / REEL

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number NCP718ASNADJT1G 48AC1724 48AC1339
Product Name LDO Voltage Regulators Ldo, 1.2-5V, 0.3A, Tsot-23-5; Output Type Onsemi 300 Ma Low Iq, Wide Input Voltage Ldo Tsop5 / Reel Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details