5V LDO Regulator, 300mA, 2.5-24V In, TSOT23-5 Product overview: NCP718ASN500T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 300mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718ASN500T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928930-NCP718ASN500T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA TSOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP718
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP718ASN500T1GOSCT,
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
onsemi NCP718ASN500T1G Voltage Regulator
onsemi NCP718ASN500T1G Voltage Regulator
onsemi NCP718ASN500T1G Voltage Regulator
LDO Voltage Regulators 300 MA LOW IQ WIDE INPUT 5.0V
IC REG LINEAR 5V 300MA TSOT23-5
IC REG LINEAR 5V 300MA TSOT23-5
IC REG LINEAR 5V 300MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP718ASN500T1G | 928930-NCP718ASN500T1G | NCP718ASN500T1GOSTR-ND | 1859003P | 1858078 | NCP718ASN500T1G | NCP718ASN500T1G | NCP718ASN500T1G | NCP718ASN500T1G |
| Product Name | 5V 300mA 24V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP718ASN500T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 3.80E-4 volts | 0.4900 volts | 0.4900 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23 | SOT23; Other; Tsot-23 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Regulator Type | Standard |