onsemi Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi NCP718ASN500T1G

Description
LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:320mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:320mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP718 is a fixed 5V low dropout (LDO) linear voltage regulator capable of delivering up to 300 mA of output current. It operates over a wide input voltage range from 2.5V to 24V and is designed to function effectively across a temperature range of -40°C to 125°C. The device features a typical dropout voltage of 320 mV at maximum load, ensuring efficient performance in various applications. This regulator boasts an ultra-low quiescent current of approximately 4 µA, making it suitable for battery-powered devices. It includes several protection features such as thermal shutdown and current limiting, enhancing reliability in demanding environments. The NCP718 is available in compact packages (TSOT-23-5 and WDFN6 2x2 mm), which facilitate integration into space-constrained designs. The device is RoHS compliant, ensuring it meets environmental regulations. Typical applications include wireless chargers, portable equipment, and communication systems.

Datasheet Summary
Powered by GS/AI

The NCP718 is a fixed 5V low dropout (LDO) linear voltage regulator capable of delivering up to 300 mA of output current. It operates over a wide input voltage range from 2.5V to 24V and is designed to function effectively across a temperature range of -40°C to 125°C. The device features a typical dropout voltage of 320 mV at maximum load, ensuring efficient performance in various applications. This regulator boasts an ultra-low quiescent current of approximately 4 µA, making it suitable for battery-powered devices. It includes several protection features such as thermal shutdown and current limiting, enhancing reliability in demanding environments. The NCP718 is available in compact packages (TSOT-23-5 and WDFN6 2x2 mm), which facilitate integration into space-constrained designs. The device is RoHS compliant, ensuring it meets environmental regulations. Typical applications include wireless chargers, portable equipment, and communication systems.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi - 65AC4937 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi
65AC4937
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi 65AC4937
LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:320mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:320mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65AC4937
Product Name Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details