onsemi Low-Power 300 mA 2.5V LDO Voltage Regulator IC NCP718ASN250T1G

Description
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 2.5V, Active Discharge, TSOT23-5, 3000-REEL Product overview: NCP718ASN250T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718ASN250T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 2.5V, Active Discharge, TSOT23-5, 3000-REEL Product overview: NCP718ASN250T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718ASN250T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 300 mA 2.5V LDO Voltage Regulator IC
776-NCP718ASN250T1G
Low-Power 300 mA 2.5V LDO Voltage Regulator IC 776-NCP718ASN250T1G
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 2.5V, Active Discharge, TSOT23-5, 3000-REEL Product overview: NCP718ASN250T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718ASN250T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 2.5V, Active Discharge, TSOT23-5, 3000-REEL Product overview: NCP718ASN250T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718ASN250T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718ASN250T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718ASN250T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718ASN250T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718ASN250T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718ASN250T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718ASN250T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718ASN250T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718ASN250T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718ASN250T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320102-NCP718ASN250T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320102-NCP718ASN250T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320102-NCP718ASN250T1G
Manufacturer: onsemi Win Source Part Number: 1320102-NCP718ASN250 T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 300 µA Control Features: Soft Start Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SOT-23-5 Thin, TSOT-23-5 PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP718ASN250T1GOSDKR ,NCP718ASN250T1G-ND, NCP718ASN250T1GOSTR, NCP718ASN250T1GOSCT Base Product Number: NCP718 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.49V @ 300mA

Manufacturer: onsemi
Win Source Part Number: 1320102-NCP718ASN250T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Control Features: Soft Start
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SOT-23-5 Thin, TSOT-23-5
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP718ASN250T1GOSDKR,NCP718ASN250T1G-ND,NCP718ASN250T1GOSTR,NCP718ASN250T1GOSCT
Base Product Number: NCP718
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.49V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP718ASN250T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP718ASN250T1G
PMIC - Voltage Regulators - Linear NCP718ASN250T1G
IC REG LIN 2.5V 300MA TSOT23-5

IC REG LIN 2.5V 300MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP718ASN250T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP718ASN250T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP718ASN250T1G
IC REG LIN 2.5V 300MA TSOT23-5

IC REG LIN 2.5V 300MA TSOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP718ASN250T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP718ASN250T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718ASN250T1G
IC REG LIN 2.5V 300MA TSOT23-5

IC REG LIN 2.5V 300MA TSOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP718ASN250T1G
LDO Voltage Regulators NCP718ASN250T1G
LDO Voltage Regulators 300 MA LOW IQ WIDE INPUT 2.5V

LDO Voltage Regulators 300 MA LOW IQ WIDE INPUT 2.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP718ASN250T1G NCP718ASN250T1GOSTR-ND 1320102-NCP718ASN250T1G NCP718ASN250T1G NCP718ASN250T1G NCP718ASN250T1G NCP718ASN250T1G
Product Name Low-Power 300 mA 2.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Dropout Voltage 4.90E-4 volts 0.4900 volts 0.4900 volts 0.4900 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 2222800 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-3-REEL7 - 860294-ADP3308ART-3-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers