onsemi Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi NCP718AMT500TBG

Description
LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi - 97AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi
97AC7876
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi 97AC7876
LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
300 Ma Low Iq, Wide Input Voltage Ldo Wdfn6 / Reel Onsemi - 85AC2994 - Newark, An Avnet Company
Chicago, IL, United States
300 Ma Low Iq, Wide Input Voltage Ldo Wdfn6 / Reel Onsemi
85AC2994
300 Ma Low Iq, Wide Input Voltage Ldo Wdfn6 / Reel Onsemi 85AC2994
300 MA LOW IQ, WIDE INPUT VOLTAGE LDO - WDFN6 / REEL

300 MA LOW IQ, WIDE INPUT VOLTAGE LDO - WDFN6 / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97AC7876 85AC2994
Product Name Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Onsemi 300 Ma Low Iq, Wide Input Voltage Ldo Wdfn6 / Reel Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details