Manufacturer: onsemi
Win Source Part Number: 1320215-NCP718AMT330
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WDFN Exposed Pad
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP718AMT330TBGOSCT,
Base Product Number: NCP718
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.44V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WDFN (2x2)
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 3.3V, Active Discharge, WDFN6, 3000-REEL Product overview: NCP718AMT330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718AMT330TBG can be used for catalog matching and distributor lookup.
ON Semiconductor, NCP718AMT330TBG
ON Semiconductor, NCP718AMT330TBG
ON Semiconductor, NCP718AMT330TBG
IC REG LINEAR 3.3V 300MA 6WDFN
IC REG LINEAR 3.3V 300MA 6WDFN
IC REG LINEAR 3.3V 300MA 6WDFN
LDO Voltage Regulators 300 MA LOW IQ, WIDE INPUT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1320215-NCP718AMT330TBG | NCP718AMT330TBGOSCT-ND | 776-NCP718AMT330TBG | 1861414P | 1861414 | NCP718AMT330TBG | NCP718AMT330TBG | NCP718AMT330TBG | NCP718AMT330TBG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 300 mA 3.3V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; WDFN | Other; Wdfn | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable, Soft Start | Input Overcurrent Protection | Enable, Soft Start |