Manufacturer: ON Semiconductor
Win Source Part Number: 1230474-NCP717CMX310
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: NCP717
Output Voltage: 3.1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35μA
PSRR: 70dB ~ 55dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-XDFN (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.235V @ 300mA
Alternative Parts (Cross-Reference): TCR3DM30,LF(S; TCR3DM30; TCR3DM30,LF;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Wireless, Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
LDO Regulator, 300 mA, Low Iq, High PSRR, Low Noise 3.1V, Active Discharge Rdis=120 Ohms, 3000-REEL Product overview: NCP717CMX310TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP717CMX310TCG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 300 MA LDO, LOW IQ, LOW N
IC REG LINEAR 3.1V 300MA 4XDFN
IC REG LINEAR 3.1V 300MA 4XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230474-NCP717CMX310TCG | NCP717CMX310TCG-ND | 776-NCP717CMX310TCG | NCP717CMX310TCG | NCP717CMX310TCG | NCP717CMX310TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP717CMX310TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 300 mA 3.1V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts |