onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP717CMX220TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP717CMX220TCG is a low dropout (LDO) linear voltage regulator designed to provide a stable output of 2.2 V with a maximum output current of 300 mA. It operates within an input voltage range of 1.8 V to 5.5 V and features a very low quiescent current of approximately 25 µA, making it suitable for battery-powered applications. The device offers low noise performance, with an output noise voltage of 22 µVRMS across a frequency range of 100 Hz to 100 kHz, and a typical dropout voltage of 175 mV at 300 mA load. The NCP717CMX220TCG ensures high accuracy with a tolerance of ±2% over load, line, and temperature variations. It includes thermal shutdown and current limit protections for enhanced reliability. The regulator is stable with a minimum output capacitance of 1 µF, and it is packaged in a compact XDFN 1.0 x 1.0 mm format, which is advantageous for space-constrained designs. Typical applications include mobile devices, wireless handsets, and portable medical equipment.

Datasheet Summary
Powered by GS/AI

The NCP717CMX220TCG is a low dropout (LDO) linear voltage regulator designed to provide a stable output of 2.2 V with a maximum output current of 300 mA. It operates within an input voltage range of 1.8 V to 5.5 V and features a very low quiescent current of approximately 25 µA, making it suitable for battery-powered applications. The device offers low noise performance, with an output noise voltage of 22 µVRMS across a frequency range of 100 Hz to 100 kHz, and a typical dropout voltage of 175 mV at 300 mA load. The NCP717CMX220TCG ensures high accuracy with a tolerance of ±2% over load, line, and temperature variations. It includes thermal shutdown and current limit protections for enhanced reliability. The regulator is stable with a minimum output capacitance of 1 µF, and it is packaged in a compact XDFN 1.0 x 1.0 mm format, which is advantageous for space-constrained designs. Typical applications include mobile devices, wireless handsets, and portable medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP717CMX220TCG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP717CMX220TCG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP717CMX220TCG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP717CMX220TCG
LDO Voltage Regulators NCP717CMX220TCG
LDO Voltage Regulators 300 MA LDO, LOW IQ, LOW N

LDO Voltage Regulators 300 MA LDO, LOW IQ, LOW N

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP717CMX220TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP717CMX220TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP717CMX220TCG
IC REG LINEAR 2.2V 300MA 4XDFN

IC REG LINEAR 2.2V 300MA 4XDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP717CMX220TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP717CMX220TCG
PMIC - Voltage Regulators - Linear NCP717CMX220TCG
IC REG LINEAR 2.2V 300MA 4XDFN

IC REG LINEAR 2.2V 300MA 4XDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP717CMX220TCG-ND NCP717CMX220TCG NCP717CMX220TCG NCP717CMX220TCG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ26100DRPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
IOUT 0.0050 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1698180 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details