onsemi Ic, Ldo Volt Reg, 0.3A, 1.9V, Xdfn-4; Output Type Onsemi NCP717CMX190TCG

Description
IC, LDO VOLT REG, 0.3A, 1.9V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 0.3A, 1.9V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.3A, 1.9V, Xdfn-4; Output Type Onsemi - 62X3986 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.3A, 1.9V, Xdfn-4; Output Type Onsemi
62X3986
Ic, Ldo Volt Reg, 0.3A, 1.9V, Xdfn-4; Output Type Onsemi 62X3986
IC, LDO VOLT REG, 0.3A, 1.9V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.3A, 1.9V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Volt Reg, 0.3A, 1.9V, Xdfn-4; Output Type Onsemi - 28X7977 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.3A, 1.9V, Xdfn-4; Output Type Onsemi
28X7977
Ic, Ldo Volt Reg, 0.3A, 1.9V, Xdfn-4; Output Type Onsemi 28X7977
IC, LDO VOLT REG, 0.3A, 1.9V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.3A, 1.9V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X3986
Product Name Ic, Ldo Volt Reg, 0.3A, 1.9V, Xdfn-4; Output Type Onsemi
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details