onsemi Low-Power 300 mA 2.8V LDO Voltage Regulator IC NCP717BMX280TCG

Description
LDO Regulator, 300 mA, Low Iq, High PSRR, Low Noise 2.8V, No Active Discharge, XDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP717BMX280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP717BMX280TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 300 mA, Low Iq, High PSRR, Low Noise 2.8V, No Active Discharge, XDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP717BMX280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP717BMX280TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 300 mA 2.8V LDO Voltage Regulator IC
776-NCP717BMX280TCG
Low-Power 300 mA 2.8V LDO Voltage Regulator IC 776-NCP717BMX280TCG
LDO Regulator, 300 mA, Low Iq, High PSRR, Low Noise 2.8V, No Active Discharge, XDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP717BMX280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP717BMX280TCG can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Low Iq, High PSRR, Low Noise 2.8V, No Active Discharge, XDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP717BMX280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP717BMX280TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP717BMX280TCG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP717BMX280TCG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP717BMX280TCG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1383017-NCP717BMX280TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1383017-NCP717BMX280TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1383017-NCP717BMX280TCG
Win Source Part Number: 1383017-NCP717BMX280 TCG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 pcs Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Mounting Type: Surface Mount Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-XDFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current - Quiescent (Iq): 35 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NCP717 Product Status: Obsolete Voltage Dropout (Max): 0.28V @ 300mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383017-NCP717BMX280TCG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Mounting Type: Surface Mount
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NCP717
Product Status: Obsolete
Voltage Dropout (Max): 0.28V @ 300mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP717BMX280TCG
LDO Voltage Regulators NCP717BMX280TCG
LDO Voltage Regulators 300 MA LDO LOW IQ LOW N

LDO Voltage Regulators 300 MA LDO LOW IQ LOW N

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP717BMX280TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP717BMX280TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP717BMX280TCG
IC REG LINEAR 2.8V 300MA 4XDFN

IC REG LINEAR 2.8V 300MA 4XDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP717BMX280TCG NCP717BMX280TCG-ND 1383017-NCP717BMX280TCG NCP717BMX280TCG NCP717BMX280TCG
Product Name Low-Power 300 mA 2.8V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Output Voltage 2.8 volts 2.8 volts 2.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
IQ 3.50E-5 amps 3.50E-5 amps 3.50E-5 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data