Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Manufacturer: ON Semiconductor
Win Source Part Number: 887030-NCP717AMX280T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Package: Reel - TR
Package: 4-XDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP717
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (1x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP717AMX280TCG-ND, NCP717AMX280TCGOSTR,
LDO Regulator, 300 mA, Low Iq, High PSRR, Low Noise 2.8V, Active Discharge Rdis=1.2kOhms, XDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP717AMX280TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP717AMX280TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 300MA 4XDFN
LDO Voltage Regulators 300 MA LDO LOW IQ LOW N
IC REG LINEAR 2.8V 300MA 4XDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP717AMX280TCGOSTR-ND | 887030-NCP717AMX280TCG | 776-NCP717AMX280TCG | NCP717AMX280TCG | NCP717AMX280TCG | NCP717AMX280TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP717AMX280TCG | Low-Power 300 mA 2.8V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN (1x1) | ||||
| Special Features | Input Overcurrent Protection | Enable |