Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
IC REG LINEAR 1.8V 300MA 4XDFN
LDO Voltage Regulators 300 MA LDO LOW IQ LOW N
IC REG LINEAR 1.8V 300MA 4XDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP717AMX180TCG-ND | NCP717AMX180TCG | NCP717AMX180TCG | NCP717AMX180TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |