onsemi Ic, Ldo Volt Reg, 0.3A, 1.8V, Xdfn-4; Output Type Onsemi NCP717AMX180TCG

Description
IC, LDO VOLT REG, 0.3A, 1.8V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 0.3A, 1.8V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.3A, 1.8V, Xdfn-4; Output Type Onsemi - 97W6190 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.3A, 1.8V, Xdfn-4; Output Type Onsemi
97W6190
Ic, Ldo Volt Reg, 0.3A, 1.8V, Xdfn-4; Output Type Onsemi 97W6190
IC, LDO VOLT REG, 0.3A, 1.8V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.3A, 1.8V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Volt Reg, 0.3A, 1.8V, Xdfn-4; Output Type Onsemi - 62X3968 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.3A, 1.8V, Xdfn-4; Output Type Onsemi
62X3968
Ic, Ldo Volt Reg, 0.3A, 1.8V, Xdfn-4; Output Type Onsemi 62X3968
IC, LDO VOLT REG, 0.3A, 1.8V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.3A, 1.8V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97W6190
Product Name Ic, Ldo Volt Reg, 0.3A, 1.8V, Xdfn-4; Output Type Onsemi
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details