Manufacturer: ON Semiconductor
Win Source Part Number: 801446-NCP716MT50TBG
Packaging: Reel
Mounting Style: SMD
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 24V
PSRR: 54dB (100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 80mA
Current - Quiescent (Iq): 4.2μA
Current - Supply (Maximum): 5.8μA
LDO Regulator, 80 mA, Ultra-Low Iq 5.0V, WDFN6, 3000-REEL Product overview: NCP716MT50TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716MT50TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 80MA 6-WDFN
IC REG LINEAR 5V 80MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
IC REG LINEAR 5V 80MA 6WDFN
IC REG LINEAR 5V 80MA 6WDFN
LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE
IC REG LINEAR 5V 80MA 6WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 801446-NCP716MT50TBG | 776-NCP716MT50TBG | 488-NCP716MT50TBGCT-ND | NCP716MT50TBG | NCP716MT50TBG | NCP716MT50TBG | NCP716MT50TBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP716MT50TBG | Low-Power 80 mA 5.0V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| VIN | 24 volts | 24 volts | 24 volts |