Manufacturer: ON Semiconductor
Win Source Part Number: 1230473-NCP716MT33TB
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
3.3V LDO Regulator, 80mA, 24V In, WDFN6, SMT Product overview: NCP716MT33TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 80mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716MT33TBG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE
IC REG LINEAR 3.3V 80MA 6WDFN
IC REG LINEAR 3.3V 80MA 6WDFN
IC REG LINEAR 3.3V 80MA 6WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230473-NCP716MT33TBG | 776-NCP716MT33TBG | NCP716MT33TBGOSDKR-ND | NCP716MT33TBG | NCP716MT33TBG | NCP716MT33TBG | NCP716MT33TBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP716MT33TBG | 3.3V 80mA 24V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | ||
| Dropout Voltage | 0.3500 volts | 0.5600 volts | 0.5600 volts | ||||
| IQ | 4.20E-6 amps | 4.20E-6 amps | 4.20E-6 amps |