LDO Regulator, 80 mA, Ultra-Low Iq 2.5V, WDFN6, 3000-REEL Product overview: NCP716MT25TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716MT25TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 80MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
IC REG LINEAR 2.5V 80MA 6-WDFN
Manufacturer: ON Semiconductor
Win Source Part Number: 928927-NCP716MT25TBG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP716
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 2.5V 80MA 6WDFN
IC REG LINEAR 2.5V 80MA 6WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP716MT25TBG | 488-NCP716MT25TBGDKR-ND | 928927-NCP716MT25TBG | NCP716MT25TBG | NCP716MT25TBG |
| Product Name | Low-Power 80 mA 2.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP716MT25TBG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| IQ | 4.20E-6 amps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |