onsemi Low-Power 150 mA 5.0V SOT-23 LDO Voltage Regulator IC NCP716BSN500T1G

Description
LDO Regulator, 150 mA, Ultra-Low Iq 5.0V, TSOP-5 / SOT-23-5, 3000-REEL Product overview: NCP716BSN500T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 5.0V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716BSN500T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 150 mA, Ultra-Low Iq 5.0V, TSOP-5 / SOT-23-5, 3000-REEL Product overview: NCP716BSN500T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 5.0V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716BSN500T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 150 mA 5.0V SOT-23 LDO Voltage Regulator IC
776-NCP716BSN500T1G
Low-Power 150 mA 5.0V SOT-23 LDO Voltage Regulator IC 776-NCP716BSN500T1G
LDO Regulator, 150 mA, Ultra-Low Iq 5.0V, TSOP-5 / SOT-23-5, 3000-REEL Product overview: NCP716BSN500T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 5.0V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716BSN500T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 150 mA, Ultra-Low Iq 5.0V, TSOP-5 / SOT-23-5, 3000-REEL Product overview: NCP716BSN500T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 5.0V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 5.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716BSN500T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP716BSN500T1G - 1082386-NCP716BSN500T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP716BSN500T1G
1082386-NCP716BSN500T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP716BSN500T1G 1082386-NCP716BSN500T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082386-NCP716BSN500 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082386-NCP716BSN500T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP716BSN500T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP716BSN500T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP716BSN500T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP716BSN500T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP716BSN500T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP716BSN500T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP716BSN500T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP716BSN500T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP716BSN500T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP716BSN500T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP716BSN500T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP716BSN500T1G
IC REG LINEAR 5V 150MA 5TSOP

IC REG LINEAR 5V 150MA 5TSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP716BSN500T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP716BSN500T1G
PMIC - Voltage Regulators - Linear NCP716BSN500T1G
IC REG LINEAR 5V 150MA 5TSOP

IC REG LINEAR 5V 150MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP716BSN500T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP716BSN500T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP716BSN500T1G
IC REG LINEAR 5V 150MA 5TSOP

IC REG LINEAR 5V 150MA 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP716BSN500T1G 1082386-NCP716BSN500T1G NCP716BSN500T1GOSDKR-ND NCP716BSN500T1G NCP716BSN500T1G NCP716BSN500T1G
Product Name Low-Power 150 mA 5.0V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP716BSN500T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 9.55E-4 volts 0.9550 volts 0.9550 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Life Cycle Stage Maturity; Active
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data