Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Win Source Part Number: 1383016-NCP716BCSN50
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000 pcs
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: 150°C (TJ)
PSRR: 53dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current - Quiescent (Iq): 4.7 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NCP716
Voltage Dropout (Max): 0.955V @ 150mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
ON Semiconductor NCP716BCSN500T1G
ON Semiconductor NCP716BCSN500T1G
ON Semiconductor NCP716BCSN500T1G
LDO 150MA Product overview: NCP716BCSN500T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716BCSN500T1G
LDO 150MA
LDO 150MA
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP716BCSN500T1GCT-ND | 1383016-NCP716BCSN500T1G | 2296371P | 776-NCP716BCSN500T1G | NCP716BCSN500T1G | NCP716BCSN500T1G | NCP716BCSN500T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators | 150MA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; Tape & Reel | Other; TSOP | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |