onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP716BCSN330T1G

Description
Win Source Part Number: 1383015-NCP716BCSN33 0T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 pcs Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: 150°C (TJ) PSRR: 54dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current - Quiescent (Iq): 4.7 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NCP716 Voltage Dropout (Max): 1.08V @ 150mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383015-NCP716BCSN33 0T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 pcs Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: 150°C (TJ) PSRR: 54dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current - Quiescent (Iq): 4.7 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NCP716 Voltage Dropout (Max): 1.08V @ 150mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1383015-NCP716BCSN330T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1383015-NCP716BCSN330T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1383015-NCP716BCSN330T1G
Win Source Part Number: 1383015-NCP716BCSN33 0T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 pcs Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: 150°C (TJ) PSRR: 54dB (1kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. Current - Quiescent (Iq): 4.7 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NCP716 Voltage Dropout (Max): 1.08V @ 150mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383015-NCP716BCSN330T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000 pcs
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: 150°C (TJ)
PSRR: 54dB (1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
Current - Quiescent (Iq): 4.7 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NCP716
Voltage Dropout (Max): 1.08V @ 150mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP716BCSN330T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP716BCSN330T1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP716BCSN330T1GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP716BCSN330T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP716BCSN330T1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP716BCSN330T1GDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP716BCSN330T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP716BCSN330T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP716BCSN330T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
150MA LDO Voltage Regulator IC
776-NCP716BCSN330T1G
150MA LDO Voltage Regulator IC 776-NCP716BCSN330T1G
LDO 150MA Product overview: NCP716BCSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716BCSN330T1G can be used for catalog matching and distributor lookup.

LDO 150MA Product overview: NCP716BCSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP716BCSN330T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP716BCSN330T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP716BCSN330T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP716BCSN330T1G
LDO 150MA

LDO 150MA

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP716BCSN330T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP716BCSN330T1G
PMIC - Voltage Regulators - Linear NCP716BCSN330T1G
LDO 150MA

LDO 150MA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP716BCSN330T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP716BCSN330T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP716BCSN330T1G
LDO 150MA

LDO 150MA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1383015-NCP716BCSN330T1G 488-NCP716BCSN330T1GCT-ND 776-NCP716BCSN330T1G NCP716BCSN330T1G NCP716BCSN330T1G NCP716BCSN330T1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150MA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data