onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ50T2G NCP715SQ50T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711508-NCP715SQ50T2G Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -40°C ~ 125°C PSRR: 56dB (100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Maximum Supply Current: 5.8μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 24V Maximum Dropout Voltage: 0.35V at 50mA Current - Quiescent (Iq): 4.2μA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711508-NCP715SQ50T2G Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -40°C ~ 125°C PSRR: 56dB (100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Maximum Supply Current: 5.8μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 24V Maximum Dropout Voltage: 0.35V at 50mA Current - Quiescent (Iq): 4.2μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ50T2G - 711508-NCP715SQ50T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ50T2G
711508-NCP715SQ50T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ50T2G 711508-NCP715SQ50T2G
Manufacturer: ON Semiconductor Win Source Part Number: 711508-NCP715SQ50T2G Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 50mA Categories: Integrated Circuits Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -40°C ~ 125°C PSRR: 56dB (100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Maximum Supply Current: 5.8μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 24V Maximum Dropout Voltage: 0.35V at 50mA Current - Quiescent (Iq): 4.2μA

Manufacturer: ON Semiconductor
Win Source Part Number: 711508-NCP715SQ50T2G
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 56dB (100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Maximum Supply Current: 5.8μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 24V
Maximum Dropout Voltage: 0.35V at 50mA
Current - Quiescent (Iq): 4.2μA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ50T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ50T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ50T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ50T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ50T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ50T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ50T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ50T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ50T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
5V 200mA 5.8uA LDO Voltage Regulator IC
776-NCP715SQ50T2G
5V 200mA 5.8uA LDO Voltage Regulator IC 776-NCP715SQ50T2G
5V LDO Regulator, 200mA, 5.8uA Iq, 24V In, SOT-353 Product overview: NCP715SQ50T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA, 5.8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, 5.8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715SQ50T2G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 200mA, 5.8uA Iq, 24V In, SOT-353 Product overview: NCP715SQ50T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA, 5.8uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, 5.8uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715SQ50T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ50T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ50T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ50T2G
IC REG LINEAR 5V 50MA SC88A

IC REG LINEAR 5V 50MA SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP715SQ50T2G
LDO Voltage Regulators NCP715SQ50T2G
LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE

LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP715SQ50T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP715SQ50T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP715SQ50T2G
IC REG LINEAR 5V 50MA SC88A

IC REG LINEAR 5V 50MA SC88A

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP715SQ50T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP715SQ50T2G
PMIC - Voltage Regulators - Linear NCP715SQ50T2G
IC REG LINEAR 5V 50MA SC88A

IC REG LINEAR 5V 50MA SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 711508-NCP715SQ50T2G NCP715SQ50T2GOSDKR-ND 776-NCP715SQ50T2G NCP715SQ50T2G NCP715SQ50T2G NCP715SQ50T2G NCP715SQ50T2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ50T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 200mA 5.8uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-2.7-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details