onsemi Ldo, Fixed, 3.3V, 0.05A, Sc-70-5 Rohs Compliant Onsemi NCP715SQ33T2G

Description
LDO, FIXED, 3.3V, 0.05A, SC-70-5 ROHS COMPLIANT: YES
Datasheet
Description
LDO, FIXED, 3.3V, 0.05A, SC-70-5 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.05A, Sc-70-5 Rohs Compliant Onsemi - 13AC3768 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.05A, Sc-70-5 Rohs Compliant Onsemi
13AC3768
Ldo, Fixed, 3.3V, 0.05A, Sc-70-5 Rohs Compliant Onsemi 13AC3768
LDO, FIXED, 3.3V, 0.05A, SC-70-5 ROHS COMPLIANT: YES

LDO, FIXED, 3.3V, 0.05A, SC-70-5 ROHS COMPLIANT: YES

Supplier's Site
Ic, Ldo Volt Reg, 0.05A, 3.3V, Sc-70-5; Output Type Onsemi - 62X8362 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 3.3V, Sc-70-5; Output Type Onsemi
62X8362
Ic, Ldo Volt Reg, 0.05A, 3.3V, Sc-70-5; Output Type Onsemi 62X8362
IC, LDO VOLT REG, 0.05A, 3.3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 3.3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.05A, 3.3V, Sc-70-5; Output Type Onsemi - 62X8361 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 3.3V, Sc-70-5; Output Type Onsemi
62X8361
Ic, Ldo Volt Reg, 0.05A, 3.3V, Sc-70-5; Output Type Onsemi 62X8361
IC, LDO VOLT REG, 0.05A, 3.3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 3.3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC3768 62X8362
Product Name Ldo, Fixed, 3.3V, 0.05A, Sc-70-5 Rohs Compliant Onsemi Ic, Ldo Volt Reg, 0.05A, 3.3V, Sc-70-5; Output Type Onsemi
Input Voltage 4.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details