onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ33T2G NCP715SQ33T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 103644-NCP715SQ33T2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 50mA Operating Supply Current: 4.2μA to 5.8μA PSRR: 60dB (100kHz) Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 103644-NCP715SQ33T2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 50mA Operating Supply Current: 4.2μA to 5.8μA PSRR: 60dB (100kHz) Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ33T2G - 103644-NCP715SQ33T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ33T2G
103644-NCP715SQ33T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ33T2G 103644-NCP715SQ33T2G
Manufacturer: ON Semiconductor Win Source Part Number: 103644-NCP715SQ33T2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 50mA Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 50mA Operating Supply Current: 4.2μA to 5.8μA PSRR: 60dB (100kHz) Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 103644-NCP715SQ33T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 50mA
Operating Supply Current: 4.2μA to 5.8μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 200mA 24V LDO Voltage Regulator IC
776-NCP715SQ33T2G
3.3V 200mA 24V LDO Voltage Regulator IC 776-NCP715SQ33T2G
3.3V LDO Regulator, 200mA, 230mV Dropout, 4.3-24V In, SMT Product overview: NCP715SQ33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715SQ33T2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 200mA, 230mV Dropout, 4.3-24V In, SMT Product overview: NCP715SQ33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715SQ33T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ33T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ33T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ33T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ33T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ33T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ33T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ33T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ33T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ33T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP715SQ33T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP715SQ33T2G
PMIC - Voltage Regulators - Linear NCP715SQ33T2G
IC REG LINEAR 3.3V 50MA SC88A

IC REG LINEAR 3.3V 50MA SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP715SQ33T2G
LDO Voltage Regulators NCP715SQ33T2G
LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE

LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP715SQ33T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP715SQ33T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP715SQ33T2G
IC REG LINEAR 3.3V 50MA SC88A

IC REG LINEAR 3.3V 50MA SC88A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ33T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ33T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ33T2G
FIXED POSITIVE LDO REGULATOR, 3.

FIXED POSITIVE LDO REGULATOR, 3.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 103644-NCP715SQ33T2G 776-NCP715SQ33T2G NCP715SQ33T2GOSCT-ND NCP715SQ33T2G NCP715SQ33T2G NCP715SQ33T2G NCP715SQ33T2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ33T2G 3.3V 200mA 24V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type SC-70; Other; SC-88A (SC-70-5 / SOT-353) Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-3 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ25618EYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details