onsemi Output Type Onsemi NCP715SQ33T2G.

Description
Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:SC-70; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:SC-70; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Type Onsemi - 16AC0157 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Onsemi
16AC0157
Output Type Onsemi 16AC0157
Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:SC-70; No. of Pins:5Pins RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:SC-70; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 16AC0157
Product Name Output Type Onsemi
Input Voltage 4.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details