onsemi Ic, Ldo Volt Reg, 0.05A, 3V, Sc-70-5; Output Type Onsemi NCP715SQ30T2G

Description
IC, LDO VOLT REG, 0.05A, 3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SC-70 RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 0.05A, 3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP715 is a low dropout (LDO) linear voltage regulator capable of delivering up to 50 mA of output current. It operates within a wide input voltage range of 2.5 V to 24 V and offers fixed output voltage options from 1.2 V to 5.0 V. The device features an ultra-low quiescent current of 4.7 µA across the full load and temperature range, ensuring efficient power consumption. It maintains an accuracy of ±2% over varying load, line, and temperature conditions. The NCP715 includes essential protection features such as thermal shutdown and current limiting, enhancing its reliability in various applications. It is available in compact SC-70 and XDFN6 packages, making it suitable for space-constrained designs. Typical applications include portable equipment and communication systems. The device is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The NCP715 is a low dropout (LDO) linear voltage regulator capable of delivering up to 50 mA of output current. It operates within a wide input voltage range of 2.5 V to 24 V and offers fixed output voltage options from 1.2 V to 5.0 V. The device features an ultra-low quiescent current of 4.7 µA across the full load and temperature range, ensuring efficient power consumption. It maintains an accuracy of ±2% over varying load, line, and temperature conditions. The NCP715 includes essential protection features such as thermal shutdown and current limiting, enhancing its reliability in various applications. It is available in compact SC-70 and XDFN6 packages, making it suitable for space-constrained designs. Typical applications include portable equipment and communication systems. The device is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.05A, 3V, Sc-70-5; Output Type Onsemi - 62X8359 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 3V, Sc-70-5; Output Type Onsemi
62X8359
Ic, Ldo Volt Reg, 0.05A, 3V, Sc-70-5; Output Type Onsemi 62X8359
IC, LDO VOLT REG, 0.05A, 3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SC-70 RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.05A, 3V, Sc-70-5; Output Type Onsemi - 62X8360 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 3V, Sc-70-5; Output Type Onsemi
62X8360
Ic, Ldo Volt Reg, 0.05A, 3V, Sc-70-5; Output Type Onsemi 62X8360
IC, LDO VOLT REG, 0.05A, 3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SC-70 RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 3V, SC-70-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X8359
Product Name Ic, Ldo Volt Reg, 0.05A, 3V, Sc-70-5; Output Type Onsemi
Input Voltage 4 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details