onsemi Ic, Ldo Volt Reg, 0.05A, 2.5V, Sc-70-5; Output Type Onsemi NCP715SQ25T2G

Description
IC, LDO VOLT REG, 0.05A, 2.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 0.05A, 2.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.05A, 2.5V, Sc-70-5; Output Type Onsemi - 62X8357 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 2.5V, Sc-70-5; Output Type Onsemi
62X8357
Ic, Ldo Volt Reg, 0.05A, 2.5V, Sc-70-5; Output Type Onsemi 62X8357
IC, LDO VOLT REG, 0.05A, 2.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 2.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.05A, 2.5V, Sc-70-5; Output Type Onsemi - 62X8358 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 2.5V, Sc-70-5; Output Type Onsemi
62X8358
Ic, Ldo Volt Reg, 0.05A, 2.5V, Sc-70-5; Output Type Onsemi 62X8358
IC, LDO VOLT REG, 0.05A, 2.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 2.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:260mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X8357
Product Name Ic, Ldo Volt Reg, 0.05A, 2.5V, Sc-70-5; Output Type Onsemi
Input Voltage 3.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details