LDO Regulator, 50 mA, Ultra-Low Iq 2.5V, SC-88A, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NCP715SQ25T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA, 2.5V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715SQ25T2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1126952-NCP715SQ25T2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 5.8 µA
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB (100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): NCP715SQ25T2G.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4.2 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCP715
Voltage Dropout (Max): 0.45V @ 50mA
IC REG LINEAR 2.5V 50MA SC-88A
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
IC REG LINEAR 2.5V 50MA SC-88A
LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE
LDO Regulator Pos 2.5V 0.2A 5-Pin SC-88A T/R
IC REG LINEAR 2.5V 50MA SC88A
IC REG LINEAR 2.5V 50MA SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP715SQ25T2G | 1126952-NCP715SQ25T2G | 488-NCP715SQ25T2GCT-ND | NCP715SQ25T2G | 598-NCP715SQ25T2G | NCP715SQ25T2G | NCP715SQ25T2G |
| Product Name | Low-Power 50 mA 2.5V 88A LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | LDO Regulator Pos 2.5V 0.2A 5-Pin SC-88A T/R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.0500 amps | 0.0500 amps | 0.2000 amps | 0.0500 amps | 0.0500 amps | ||
| Dropout Voltage | 0.2600 volts | 0.4500 volts | 0.4500 volts | 0.2600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |