onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ18T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ18T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ18T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ18T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ18T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ18T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ18T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP715SQ18T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP715SQ18T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP715SQ18T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ18T2G - 209108-NCP715SQ18T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ18T2G
209108-NCP715SQ18T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ18T2G 209108-NCP715SQ18T2G
Manufacturer: ON Semiconductor Win Source Part Number: 209108-NCP715SQ18T2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 50mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 4.2μA to 5.8μA PSRR: 60dB (100kHz) Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 209108-NCP715SQ18T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 4.2μA to 5.8μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.8V 200mA 4.2uA LDO Voltage Regulator IC
776-NCP715SQ18T2G
1.8V 200mA 4.2uA LDO Voltage Regulator IC 776-NCP715SQ18T2G
1.8V LDO Regulator, 200mA, 4.2uA Iq, 24V In, SOT-353, 3000/Reel Product overview: NCP715SQ18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 4.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 4.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715SQ18T2G can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 200mA, 4.2uA Iq, 24V In, SOT-353, 3000/Reel Product overview: NCP715SQ18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 4.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 4.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715SQ18T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP715SQ18T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP715SQ18T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP715SQ18T2G
IC REG LINEAR 1.8V 50MA SC88A

IC REG LINEAR 1.8V 50MA SC88A

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP715SQ18T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP715SQ18T2G
PMIC - Voltage Regulators - Linear NCP715SQ18T2G
IC REG LINEAR 1.8V 50MA SC88A

IC REG LINEAR 1.8V 50MA SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP715SQ18T2G
LDO Voltage Regulators NCP715SQ18T2G
LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE

LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP715SQ18T2GOSCT-ND 209108-NCP715SQ18T2G 776-NCP715SQ18T2G NCP715SQ18T2G NCP715SQ18T2G NCP715SQ18T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ18T2G 1.8V 200mA 4.2uA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-88A (SC-70-5 / SOT-353)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data