onsemi Ic, Ldo Volt Reg, 0.05A, 1.5V, Sc-70-5; Output Type Onsemi NCP715SQ15T2G

Description
IC, LDO VOLT REG, 0.05A, 1.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 0.05A, 1.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.05A, 1.5V, Sc-70-5; Output Type Onsemi - 62X8354 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 1.5V, Sc-70-5; Output Type Onsemi
62X8354
Ic, Ldo Volt Reg, 0.05A, 1.5V, Sc-70-5; Output Type Onsemi 62X8354
IC, LDO VOLT REG, 0.05A, 1.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 1.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.05A, 1.5V, Sc-70-5; Output Type Onsemi - 62X8353 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 1.5V, Sc-70-5; Output Type Onsemi
62X8353
Ic, Ldo Volt Reg, 0.05A, 1.5V, Sc-70-5; Output Type Onsemi 62X8353
IC, LDO VOLT REG, 0.05A, 1.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 1.5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X8354
Product Name Ic, Ldo Volt Reg, 0.05A, 1.5V, Sc-70-5; Output Type Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details