Manufacturer: ON Semiconductor
Win Source Part Number: 801171-NCP715SQ12T2G
Packaging: Reel
Mounting Style: SMD
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 24V
PSRR: 60dB (100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
LDO Regulator, 50 mA, Ultra-Low Iq 1.2V, SC-88A, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NCP715SQ12T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA, 1.2V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715SQ12T2G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 50 MA ULTRA-LOW IQ WIDE
IC REG LINEAR 1.2V 50MA SC88A
IC REG LINEAR 1.2V 50MA SC88A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 801171-NCP715SQ12T2G | 488-NCP715SQ12T2GTR-ND | 776-NCP715SQ12T2G | NCP715SQ12T2G | NCP715SQ12T2G | NCP715SQ12T2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP715SQ12T2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 50 mA 1.2V 88A LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| VIN | 24 volts | 24 volts |