onsemi Ic, Ldo Volt Reg, 0.05A, 1.2V, Sc-70-5; Output Type Onsemi NCP715SQ12T2G

Description
IC, LDO VOLT REG, 0.05A, 1.2V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 0.05A, 1.2V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.05A, 1.2V, Sc-70-5; Output Type Onsemi - 62X8352 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 1.2V, Sc-70-5; Output Type Onsemi
62X8352
Ic, Ldo Volt Reg, 0.05A, 1.2V, Sc-70-5; Output Type Onsemi 62X8352
IC, LDO VOLT REG, 0.05A, 1.2V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 1.2V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.05A, 1.2V, Sc-70-5; Output Type Onsemi - 62X8351 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 1.2V, Sc-70-5; Output Type Onsemi
62X8351
Ic, Ldo Volt Reg, 0.05A, 1.2V, Sc-70-5; Output Type Onsemi 62X8351
IC, LDO VOLT REG, 0.05A, 1.2V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 1.2V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SC-70 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X8352
Product Name Ic, Ldo Volt Reg, 0.05A, 1.2V, Sc-70-5; Output Type Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details